Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.02
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$2.45
|
15,225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.45
|
2,537
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
856
in stock
|
Buy Now | |
element14
from US$2.63
|
584
in stock
|
Buy Now | |
Powell Electronics
from US$3.09
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
368
in stock
|
Buy Now | |
Farnell
from US$2.56
|
368
in stock
|
Buy Now | |
TTI Europe
from US$1.87
|
250
in stock
|
Buy Now | |
RS Americas
from US$2.78
|
249
in stock
|
Buy Now | |
Boersig
from US$2.15
|
62
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 22.467g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Tongue Thickness | 1.78mm, .07in |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Overall Length | 1.96in, 49.68mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-049 |
Stud Size | 1/2, M12 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Operating Temperature Range | 338°F, 170°C |
TERMINAL SOLIS RING 1/0 1/2 | Heilind Electronics |
Ring Tongue Terminal 1-(1/0)AWG 49.68mm 22.23mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 1/2", 0AWG | element14 |
Terminal, Ring Tongue, 1/2", 0Awg Rohs Compliant: Yes |Amp Te Connectivity 36919 | Newark Electronics |
Terminal Ring Tongue, 1-1/10 AWG, Straight, Closed Barrel, Solistrand Series | TE Connectivity 36919 | RS Americas |
TERMINAL SOLIS RING 1/0 1/2 | Boersig |
Ring terminal, SOLISTRAND, M12, 1/0 AWG | RS |
Solistrand 1/0 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL SOLIS RING 1-01-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60.6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36919?
Additional datasheets, footprints and schematics for 36919 are listed on our Part Details page. You can also find images and similar parts to 36919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36919 fall under?
The 36919 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36919 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36919 you can contact the distributor directly for product support, shipping queries etc.
Is the 36919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36919 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, element14 and Powell Electronics have stock available or on a lead time for 36919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36919 often in real-time on the comparison pages.
What if I can't find stock of 36919?
You can fill out our help required form which you can use to request a quote for 36919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.