Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .37in, 9.398mm |
Stud Diameter | 10mm, .394in |
Overall Length | 38.79mm, 1.527in |
Tongue Thickness | .79mm, .031in |
Wire Size | 2AWG, 26.7 – 42.4mm², 52600 – 83700CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminals TERMINAL SOLIS R 2 10MM | Rapid Electronics |
Terminals Terminal Solis R 2 10Mm |Amp Te Connectivity 130558 | Newark Electronics |
Ring Tongue Terminal 2AWG 39mm 15.9mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,SOLIS R 2 10MM | Distrelec |
Special Order: TERMINAL,SOLIS R 2 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: M10 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 130558 | Internal Number: 130558 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130558?
Additional datasheets, footprints and schematics for 130558 are listed on our Part Details page. You can also find images and similar parts to 130558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130558 fall under?
The 130558 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130558 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130558 you can contact the distributor directly for product support, shipping queries etc.
Is the 130558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130558 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for 130558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130558 often in real-time on the comparison pages.
What if I can't find stock of 130558?
You can fill out our help required form which you can use to request a quote for 130558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.