Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Gold, Copper |
Weight per Piece | .0159oz, .45359g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.164in, 29.5656mm |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | 7.112mm, .28in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M4, #8 |
Shape Description | RING-054 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | 280°C, 500°F |
Stra,rt,4 Awg,m4/#8,hr,au |Amp Te Connectivity 1958439-2 | Newark Electronics |
Ring Terminal 4AWG M4 Gold Plated Copper Loose Piece | Avnet America |
Stra, Rt,4 Awg, M4/#8,Hr, Au | TE Connectivity 1958439-2 | RS Americas |
Special Order: STRA,RT,4 AWG,M4/#8,HR,AU Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 1958439-2 | Internal Number: 1958439-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1958439-2?
Additional datasheets, footprints and schematics for 1958439-2 are listed on our Part Details page. You can also find images and similar parts to 1958439-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958439-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958439-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958439-2 fall under?
The 1958439-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958439-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958439-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958439-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958439-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1958439-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958439-2 often in real-time on the comparison pages.
What if I can't find stock of 1958439-2?
You can fill out our help required form which you can use to request a quote for 1958439-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.