Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
507
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
3,862
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
3,809
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
2,923
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
1,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
1,510
in stock
|
Buy Now | |
element14
from US$0.64
|
1,510
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,510
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
1,485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
584
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
400
in stock
|
Buy Now | |
Avnet America
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Carlton-Bates
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 4.996g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 6AWG, 10.5 – 16.8mm², 20800 – 33100CMA |
Overall Length | 1.166in, 29.67mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 5.89mm, .231in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal Ring Tongue, 6AWG, Stud Size10, Screw Terminals, Solistrand Series | TE Connectivity 321298 | RS Americas |
TERMINAL,SOLIS R 6 10 | Heilind Electronics |
Terminals RING TERM 6AWG 10 | Rapid Electronics |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
RING TERMINAL, SOLISTRAND, M5, 6 AWG | RS |
Ring Tongue Terminal 6AWG 29.67mm 11.89mm Tin Loose Piece | Avnet America |
SOLISTRAND Terminals & Splices, TERMINAL,SOLIS R 6 10 | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #10 |
Where can I find additional details, specifications and documents for a 321298?
Additional datasheets, footprints and schematics for 321298 are listed on our Part Details page. You can also find images and similar parts to 321298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321298 fall under?
The 321298 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321298 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321298 you can contact the distributor directly for product support, shipping queries etc.
Is the 321298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321298 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, Heilind Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for 321298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321298 often in real-time on the comparison pages.
What if I can't find stock of 321298?
You can fill out our help required form which you can use to request a quote for 321298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.