Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Power Type | Hydraulic, Manual, Battery |
---|---|
Specification Type | TE Product Specification (114-), MIL Spec |
Certification | Yes – Certificate Included |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
AMP69217 | Avnet America |
Hyp8/10 Solis 6Awg Die Set | TE Connectivity 69217 | RS Americas |
CRIMP TOOL DIE, 6AWG, SHANK DIE | element14 |
Where can I find additional details, specifications and documents for a 69217?
Additional datasheets, footprints and schematics for 69217 are listed on our Part Details page. You can also find images and similar parts to 69217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69217 fall under?
The 69217 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69217 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69217 you can contact the distributor directly for product support, shipping queries etc.
Is the 69217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69217 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 69217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69217 often in real-time on the comparison pages.
What if I can't find stock of 69217?
You can fill out our help required form which you can use to request a quote for 69217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.