Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 12.326g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .06in, 1.45mm |
Stud Diameter | .39in, 9.91mm |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Barrel Inside Diameter | .232in, 5.893mm |
Overall Length | 51.64mm, 2.03in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 6 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 36807 | Internal Number: 36807 | TE Connectivity | TE Store |
Terminal,solis R 6 3/8 Rohs Compliant: Yes |Amp Te Connectivity 36807 | Newark Electronics |
Ring Tongue Terminal 6AWG 51.64mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 6 3/8 | TE Connectivity 36807 | RS Americas |
Where can I find additional details, specifications and documents for a 36807?
Additional datasheets, footprints and schematics for 36807 are listed on our Part Details page. You can also find images and similar parts to 36807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36807 fall under?
The 36807 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36807 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36807 you can contact the distributor directly for product support, shipping queries etc.
Is the 36807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36807 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 36807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36807 often in real-time on the comparison pages.
What if I can't find stock of 36807?
You can fill out our help required form which you can use to request a quote for 36807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.