Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.14
|
623
in stock
|
Buy Now | |
Powell Electronics
from US$8.72
|
1,380
in stock
|
Buy Now | |
TE Store
from US$16.04
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$9.22
|
623
in stock
|
Buy Now | |
Rapid Electronics
from US$6.98
|
623
in stock
|
Buy Now | |
Chip One Stop
from US$6.97
|
623
in stock
|
Buy Now | |
Farnell
from US$9.55
|
500
in stock
|
Buy Now | |
Avnet America
from US$6.69
|
-
|
Buy Now | |
RS Americas
from US$8.33
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Overall Length | 31.6484mm, 1.246in |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | 1/4, M6 |
Shape Description | RING-049 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
SOLISTRAND 6 S-T HR RING 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 1958285-1 | Internal Number: 1958285-1 | TE Connectivity | TE Store |
Terminals Solistrand 6 S-T Hr Ring 1/4 |Amp Te Connectivity 1958285-1 | Newark Electronics |
Terminals SOLISTRAND 6 S-T HR RING 1/4 | Rapid Electronics |
TE Connectivity SOLISTRAND 6 S-T HR RING 1/4 Terminals S | Distrelec |
TERMINAL, RING TONGUE, M6, 6AWG | Farnell |
Solistrand 6 S-T Hr Ring 1/4 | TE Connectivity 1958285-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1958285-1?
Additional datasheets, footprints and schematics for 1958285-1 are listed on our Part Details page. You can also find images and similar parts to 1958285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958285-1 fall under?
The 1958285-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958285-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958285-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1958285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958285-1 often in real-time on the comparison pages.
What if I can't find stock of 1958285-1?
You can fill out our help required form which you can use to request a quote for 1958285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.