Inspection Slot | No |
---|---|
Plating Material | Nickel, Copper |
Weight per Piece | 6.826g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Overall Length | 1.2461in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.91mm, .39in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | No |
Stud Size | 3/8 |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | RING-084 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
STRATO-THERM, HR 6 3/8 NIPL | Heilind Electronics |
Terminals Terminal Solis R Hr |Amp Te Connectivity 323172 | Newark Electronics |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Nickel Loose Piece | Avnet America |
Strato-Therm, Hr 6 3/8 Nipl | TE Connectivity 323172 | RS Americas |
Where can I find additional details, specifications and documents for a 323172?
Additional datasheets, footprints and schematics for 323172 are listed on our Part Details page. You can also find images and similar parts to 323172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323172 fall under?
The 323172 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323172 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323172 you can contact the distributor directly for product support, shipping queries etc.
Is the 323172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323172 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323172 often in real-time on the comparison pages.
What if I can't find stock of 323172?
You can fill out our help required form which you can use to request a quote for 323172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.