Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0036809-0,
CL2759-000 |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
4,503
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
1,351
in stock
|
Buy Now | |
TE Store
from US$2.91
|
1,319
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$108.35
|
-
|
Buy Now | |
element14
from US$35.43
|
-
|
Buy Now | |
Distrelec
from US$1.75
|
-
|
Buy Now | |
Farnell
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 14.789g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 5.893mm, .232in |
Overall Length | 2.03in, 51.64mm |
Tongue Thickness | .06in, 1.45mm |
Wire Size | 20800 – 33100CMA, 10.5 – 16.8mm², 6AWG |
Stud Diameter | 16.66mm, .656in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M16, 5/8 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 6 5/8 | Heilind Electronics |
TERMINAL,SOLIS R 6 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M16 5/8 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 36809 | Internal Number: 36809 | Alias Number: AMPS-0-0036809-0 | TE Connectivity | TE Store |
Ring terminal, SOLISTRAND, M16, 6 AWG | RS |
Terminal,solis R 6 5/8 |Amp Te Connectivity 36809 | Newark Electronics |
Ring Tongue Terminal 6AWG 51.64mm 31.75mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, RING, M16, PK25 | element14 |
TE Connectivity TERMINAL SOLIS R 6 5/8 Ring Terminal 16. | Distrelec |
TERMINAL, RING TONGUE, 5/8IN, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M16 |
---|---|
Stud Size - Imperial | 5/8", 5/8" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36809?
Additional datasheets, footprints and schematics for 36809 are listed on our Part Details page. You can also find images and similar parts to 36809 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36809 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36809 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36809 fall under?
The 36809 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36809 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36809 you can contact the distributor directly for product support, shipping queries etc.
Is the 36809 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36809 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 36809.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36809 often in real-time on the comparison pages.
What if I can't find stock of 36809?
You can fill out our help required form which you can use to request a quote for 36809 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.