Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Die For 59973-1 Hydraulic Hand Tool | Avnet America |
Where can I find additional details, specifications and documents for a 48128?
Additional datasheets, footprints and schematics for 48128 are listed on our Part Details page. You can also find images and similar parts to 48128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48128 fall under?
The 48128 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 48128 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48128 you can contact the distributor directly for product support, shipping queries etc.
Is the 48128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48128 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 48128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48128 often in real-time on the comparison pages.
What if I can't find stock of 48128?
You can fill out our help required form which you can use to request a quote for 48128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.