Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0036808-0,
1238650, CL2758-000 |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.62
|
6,411
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.62
|
1,282
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
10
in stock
|
Buy Now | |
element14
from US$2.07
|
10
in stock
|
Buy Now | |
Farnell
from US$2.11
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$457.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$444.97
|
-
|
Buy Now | |
Rapid Electronics
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$85.41
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Distrelec
from US$1.90
|
-
|
Buy Now | |
TE Store
from US$4.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 11.403g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .06in, 1.45mm |
Stud Diameter | .515in, 13.08mm |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Barrel Inside Diameter | .232in, 5.893mm |
Overall Length | 51.64mm, 2.03in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | 1/2, M12 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 6 1/2 | Heilind Electronics |
Ring Term, M12, 1/2", 16.8Mm2, 6Awg Rohs Compliant: Yes |Amp Te Connectivity 36808 | Newark Electronics |
RING TERM, M12, 1/2", 16.8MM2, 6AWG | element14 |
Ring terminal, SOLISTRAND, M12, 6 AWG | RS |
Ring Tongue Terminal 6AWG 51.64mm 31.75mm Tin Loose Piece | Avnet America |
TE 36808 Solistrand Terminal Ring M12 Stud Tin 6AWG | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 6 1/2 Ring Terminal 16. | Distrelec |
TERMINAL,SOLIS R 6 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 36808 | Internal Number: 36808 | Alias Number: 1238650 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36808?
Additional datasheets, footprints and schematics for 36808 are listed on our Part Details page. You can also find images and similar parts to 36808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36808 fall under?
The 36808 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36808 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36808 you can contact the distributor directly for product support, shipping queries etc.
Is the 36808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36808 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36808 often in real-time on the comparison pages.
What if I can't find stock of 36808?
You can fill out our help required form which you can use to request a quote for 36808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.