Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,468
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
883
in stock
|
Buy Now | |
element14
from US$1.31
|
849
in stock
|
Buy Now | |
Farnell
from US$1.46
|
849
in stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
711
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
433
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
166
in stock
|
Buy Now | |
Powell Electronics
from US$1.50
|
23
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 6.017g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20800 – 33100CMA, 10.5 – 16.8mm², 6AWG |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.837in, 46.74mm |
Barrel Inside Diameter | .231in, 5.89mm |
Stud Diameter | .515in, 13.08mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Stud Size | 1/2, M12 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, 1/2", 6Awg | Newark Electronics |
RING TONGUE TERMINAL AWG6 M12 | TTI Europe |
Terminals TERM. SOLIS R 6 1/2 | Rapid Electronics |
RING TERM, M12, 1/2", 16.8MM2, 6AWG | element14 |
TERMINAL,SOLIS R 6 1/2 | Heilind Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 6 1/2 | Distrelec |
Ring terminal, SOLISTRAND, M12, 6 AWG | RS |
Terminal Ring Tongue, 1/2, 6, Straight Closed Barrel, Solistrand Series | TE Connectivity 320344 | RS Americas |
Ring Tongue Terminal 6AWG 46.74mm 22.23mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 6 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 320344?
Additional datasheets, footprints and schematics for 320344 are listed on our Part Details page. You can also find images and similar parts to 320344 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320344 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320344 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320344 fall under?
The 320344 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320344 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320344 you can contact the distributor directly for product support, shipping queries etc.
Is the 320344 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320344 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 320344.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320344 often in real-time on the comparison pages.
What if I can't find stock of 320344?
You can fill out our help required form which you can use to request a quote for 320344 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.