Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
1,499
in stock
|
Buy Now | |
TE Store
from US$5.07
|
1,819
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
1,499
in stock
|
Buy Now | |
element14
from US$2.46
|
1,499
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
1,041
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
243
in stock
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 5.657g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 5.89mm, .231in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 8.33mm, .328in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Overall Length | 1.2461in, 31.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-084 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | M8, 5/16 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 649°F, 343°C |
TERMINAL,SOLIS R HR 6 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 323171 | Internal Number: 323171 | TE Connectivity | TE Store |
Terminal,solis R Hr 6 5/16 Rohs Compliant: Yes |Amp Te Connectivity 323171 | Newark Electronics |
TERMINAL,SOLIS R HR 6 5/16 | Heilind Electronics |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Nickel Loose Piece | Avnet America |
Terminal, inal, Solis R Hr 6 5/16 | TE Connectivity 323171 | RS Americas |
Where can I find additional details, specifications and documents for a 323171?
Additional datasheets, footprints and schematics for 323171 are listed on our Part Details page. You can also find images and similar parts to 323171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323171 fall under?
The 323171 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323171 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323171 you can contact the distributor directly for product support, shipping queries etc.
Is the 323171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323171 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 323171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323171 often in real-time on the comparison pages.
What if I can't find stock of 323171?
You can fill out our help required form which you can use to request a quote for 323171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.