Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323170-0,
CH2327-000 |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
297
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
element14
from US$4.56
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
Distrelec
from US$1.64
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Farnell
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Nickel, Copper |
Weight per Piece | 5.06g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.73mm, .265in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Overall Length | 29.67mm, 1.1681in |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-084 |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Terminal, Ring Tongue, 1/4", 6Awg | Newark Electronics |
RING TERMINAL,STRATO-THERM,343°C,M6,6AW | RS |
Ring Tongue Terminal 6AWG 29.67mm 11.89mm Nickel Loose Piece | Avnet America |
Terminal, Ring Tongue, Straight, Closed Barrel, Nickel Finish, 6 AWG | TE Connectivity 323170 | RS Americas |
TERMINAL, RING TONGUE, 1/4", 6AWG | element14 |
TE Connectivity - AMP Ring Terminal 16.8mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323170?
Additional datasheets, footprints and schematics for 323170 are listed on our Part Details page. You can also find images and similar parts to 323170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323170 fall under?
The 323170 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323170 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323170 you can contact the distributor directly for product support, shipping queries etc.
Is the 323170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323170 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for 323170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323170 often in real-time on the comparison pages.
What if I can't find stock of 323170?
You can fill out our help required form which you can use to request a quote for 323170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.