34319 Splices by TE Connectivity

SPLICE,SOLIS PARA 6

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-0034319-0,
A04311-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for RS
RS
from US$0.58
1,750
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.40
75,201
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
27,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.40
12,533
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
9,136
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
8,481
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.68
6,335
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.40
4,984
in stock
Buy Now
Logo for element14
element14
from US$0.55
4,784
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.50
2,565
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.55
1,205
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.48
114
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.40
14
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,560
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.40
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.31
-
Buy Now
Logo for Sager
Sager
from US$0.39
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Splice Material Copper
Weight per Piece 4.072g
Splice Features Standard
Plating Material Tin
Terminal & Splice Type Splice
Contact Plating Material Tin
Contact Plating Thickness 100µin
Wire Size 13 – 15mm², 6AWG, 20800 – 33100CMA
Overall Length .437in, 11.1mm
Outside Diameter 9.37mm, .369in
Barrel Inside Diameter .232in, 5.89mm
Material Thickness 1.52mm, .06in
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Military Category No
Packaging Method Loose Piece
Packaging Quantity 500
Wire/Cable Type Copper
Accessory Type Splice
Support Style Non - Insulation Support
Product Type Splice
Sealable No
Serrated Yes
Splice Type Parallel Splice
Insulated No
Barrel Type Closed Barrel
Operating Temperature Range 338°F, 170°C


Alternative Descriptions

SPLICE,SOLIS PARA 6 | Heilind Electronics
Solistrand 6 AWG Copper Unsealed Closed Barrel Parallel Splice | Future Electronics
Terminal, Parallel Splice, Crimp | Newark Electronics
Parallel Wire Splice Connector Tin Plated 6 AWG, Solistrand Series | TE Connectivity 34319 | RS Americas
SPLICE,SOLIS PARA 6 Splice Type: Parallel Splice Wire Size: 6 AWG Wire Size: 13 – 15 mm² Sealable: No Splice Features: Serrated Parallel Splice 6 AWG 13 – 15 mm² | Electrical Wire Splice | Part Number: 34319 | Internal Number: 34319 | Alias Number: A04311-000 | TE Connectivity | TE Store
TERMINAL, PARALLEL SPLICE, 6AWG | Farnell
Parallel splice, solistrand, 6 AWG | RS
TE 34319 Solistrand Parallel Splice Tin 6AWG | Rapid Electronics
Splice Terminal 6AWG 11.1mm 9.37mm Tin Loose Piece | Avnet America
SOLISTRAND 34319 Parallel Splice, 6 - 6 AWG, 0.437 in. L, Non-Insulated, 500 Loose Piece | Carlton-Bates
PLICE,SOLIS PARA 6 | TTI Europe
Terminals CLOSED BARREL SPLICE | Sager


34319. Connectors by Unknown

TERMINAL PARALLEL SPLICE CRIMP

Status: Unknown
Series: SOLISTRAND Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SOLISTRAND Series
Wire Size AWG Min -
Wire Size AWG Max 6AWG
Conductor Area CSA 15mm²
Terminal Material Copper
Insulation Non Insulated
Connector Type Parallel Splice

34319 Fans, Heat Sinks & HVAC by OMEGA Engineering

34319

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 34319?

Additional datasheets, footprints and schematics for 34319 are listed on our Part Details page. You can also find images and similar parts to 34319 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 34319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34319 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 34319 fall under?

The 34319 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 34319 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 34319 you can contact the distributor directly for product support, shipping queries etc.

Is the 34319 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 34319 have stock available?

Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 34319.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 34319 often in real-time on the comparison pages.

What if I can't find stock of 34319?

You can fill out our help required form which you can use to request a quote for 34319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay