Prices starting from US$0.87
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 6.636g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.244in, 31.65mm |
Stud Diameter | .453in, 11.51mm |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 5.89mm, .231in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | No |
Shape Description | RING-049 |
Stud Size | 7/16 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 6 7/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: 7/16 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 320745 | Internal Number: 320745 | TE Connectivity | TE Store |
Terminal,solis R 6 7/16 |Amp Te Connectivity 320745 | Newark Electronics |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, Closed Barrel, 6 AWG, SOLISTRAND | TE Connectivity 320745 | RS Americas |
TERMINAL,SOLIS R 6 7-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 320745?
Additional datasheets, footprints and schematics for 320745 are listed on our Part Details page. You can also find images and similar parts to 320745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320745 fall under?
The 320745 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320745 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320745 you can contact the distributor directly for product support, shipping queries etc.
Is the 320745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320745 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 320745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320745 often in real-time on the comparison pages.
What if I can't find stock of 320745?
You can fill out our help required form which you can use to request a quote for 320745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.