33466 Rings & Spades by TE Connectivity

TERMINAL,SOLIS R 6 5/16

Status: Active
Series: -
RoHS: Unknown
Aliases: 320000100242,
1262493,
495972-000,
AMPS-0-0033466-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.73
1,875
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.51
36,804
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.39
15,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
13,485
in stock
Buy Now
Logo for element14
element14
from US$0.45
13,485
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.64
13,485
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.41
9,200
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.49
7,820
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.51
6,134
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.51
4,211
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.49
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.51
599
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.57
202
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.46
9
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.35
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.37
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.39
-
Buy Now
Logo for Sager
Sager
from US$0.30
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Inspection Slot No
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Offset
Terminal & Splice Type Ring Tongue
Military Part Class Class II
Tongue Thickness 1.45mm, .057in
Stud Diameter 8.33mm, .328in
Wire Size 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA
Overall Length 1.246in, 31.65mm
Barrel Inside Diameter .232in, 5.893mm
Current Rating 1A
Government Qualified Yes
Wire Insulation Support Without
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 100
Stud Size M8, 5/16
Shape Description RING-049
Wire/Cable Type Copper
Support Style Non - Insulation Support
Sealable No
Insulated No
Barrel Type Closed Barrel
Operating Temperature Range 338°F, 170°C


Alternative Descriptions

TERMINAL,SOLIS R 6 5/16 | Heilind Electronics
Terminal, Ring Tongue, 5/16", 6Awg | Newark Electronics
TERMINAL, RING TONGUE, 5/16", 6AWG | element14
Terminal Ring Tongue 6AWG Stud Sz 5/16, Solistrand Series | TE Connectivity 33466 | RS Americas
Terminals 5/16 6 AWG RING | Rapid Electronics
Ring terminal, SOLISTRAND, M8, 6 AWG | RS
Tip: ring | Transfer Multisort Elektronik
TE Connectivity Non-Insulated Ring Terminal, M8, 13 ... 15mm² | Distrelec
Solistrand 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet Asia
Terminal, Ring | Carlton-Bates
TERMINAL,SOLIS R 6 5-16 | Power and Signal Group


33466 Unknown Parts by Unknown

TERMINAL RING TONGUE 5/16" 6AWG

Status: Unknown
Series: SOLISTRAND Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stud Size - Metric M8
Stud Size - Imperial 5/16"
Wire Size AWG Max 6AWG
Conductor Area CSA 15mm²
Product Range SOLISTRAND Series
Insulator Colour -
Insulator Material Uninsulated

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 33466?

Additional datasheets, footprints and schematics for 33466 are listed on our Part Details page. You can also find images and similar parts to 33466 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 33466 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33466 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 33466 fall under?

The 33466 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 33466 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 33466 you can contact the distributor directly for product support, shipping queries etc.

Is the 33466 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 33466 have stock available?

Authorised distributors including Heilind Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 33466.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 33466 often in real-time on the comparison pages.

What if I can't find stock of 33466?

You can fill out our help required form which you can use to request a quote for 33466 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay