Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D24122-000,
AMPS-0-0130552-0 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
5,410
in stock
|
Buy Now | |
element14
from US$1.07
|
5,410
in stock
|
Buy Now | |
Farnell
from US$1.19
|
5,410
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
125
in stock
|
Buy Now | |
Conrad
from US$2.39
|
125
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Distrelec
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$2.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.17in, 29.7mm |
Barrel Inside Diameter | .232in, 5.893mm |
Wire Size | 6AWG, 20800 – 33100CMA, 13 – 15mm² |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Stud Size | M3, #5 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #10, 6Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 6AWG | element14 |
Ring terminal, SOLISTRAND, M5, 6 AWG | RS |
TE Connectivity 130552 M5 Uninsulated Ring Terminal Type C 10.6 - 16.7mm² | Rapid Electronics |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Ring Tongue Terminal 6AWG 29.7mm 11.9mm Tin Loose Piece | Avnet America |
Solis 6 R M5 | TE Connectivity 130552 | RS Americas |
TE Connectivity - AMP SOLIS 6 R M5 | Distrelec |
SOLIS RING TONGUE AWG6 M5 TIN | TTI Europe |
TERM, RING, SOLIS, 6, M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M5 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 130552 | Internal Number: 130552 | Alias Number: AMPS-0-0130552-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 130552?
Additional datasheets, footprints and schematics for 130552 are listed on our Part Details page. You can also find images and similar parts to 130552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130552 fall under?
The 130552 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130552 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130552 you can contact the distributor directly for product support, shipping queries etc.
Is the 130552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130552 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 130552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130552 often in real-time on the comparison pages.
What if I can't find stock of 130552?
You can fill out our help required form which you can use to request a quote for 130552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.