Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0321598-0,
4-26454-0080, A33970-000 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
8,044
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
61,503
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
16,830
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
14,830
in stock
|
Buy Now | |
Powell Electronics
from US$0.49
|
13,178
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
8,044
in stock
|
Buy Now | |
element14
from US$0.43
|
8,044
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
8,042
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
4,479
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
3,850
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,600
in stock
|
Buy Now | |
Electro Enterprises
from US$0.45
|
1,066
in stock
|
Buy Now | |
Sager
-
|
26,000
in stock
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 5.005g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.73mm, .265in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Overall Length | 29.67mm, 1.166in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 5.89mm, .231in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M6, 1/4 |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 6 1/4 | Heilind Electronics |
Terminals UNINSULATED RING 1/4 | Rapid Electronics |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal M6 Stud Size 6 AWG | TE Connectivity 321598 | RS Americas |
Solistrand 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,SOLIS R 6 1-4 | Power and Signal Group |
Ring Tongue Terminal 6AWG 29.67mm 11.89mm Tin Loose Piece | Avnet Asia |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Stud Size - Imperial | 1/4" |
Stud Size - Metric | M6 |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 321598?
Additional datasheets, footprints and schematics for 321598 are listed on our Part Details page. You can also find images and similar parts to 321598 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321598 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321598 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321598 fall under?
The 321598 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321598 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321598 you can contact the distributor directly for product support, shipping queries etc.
Is the 321598 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321598 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Rapid Electronics, Powell Electronics and Newark Electronics have stock available or on a lead time for 321598.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321598 often in real-time on the comparison pages.
What if I can't find stock of 321598?
You can fill out our help required form which you can use to request a quote for 321598 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.