Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.8557in, 47.22mm |
Tongue Thickness | 1.78mm, .07in |
Stud Diameter | .25in, .2496in, 6.35mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | No |
Support Style | Insulation Support |
Shape Description | RING-051 |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
BODY BRAZED RING 1/0 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: M6 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 55821-1 | Internal Number: 55821-1 | TE Connectivity | TE Store |
Body Brazed Ring 1/0 1/4 Rohs Compliant: Yes |Amp Te Connectivity 55821-1 | Newark Electronics |
Ring Tongue Terminal 1-1/0AWG Tin Loose Piece | Avnet America |
BODY BRAZED RING 1/0 1/4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 55821-1?
Additional datasheets, footprints and schematics for 55821-1 are listed on our Part Details page. You can also find images and similar parts to 55821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55821-1 fall under?
The 55821-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55821-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55821-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 55821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55821-1 often in real-time on the comparison pages.
What if I can't find stock of 55821-1?
You can fill out our help required form which you can use to request a quote for 55821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.