Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0033470-0,
120432-000 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
2,230
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
7,194
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
6,044
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
4,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
4,044
in stock
|
Buy Now | |
TE Store
from US$1.24
|
3,280
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
2,193
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,439
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
1,138
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,000
in stock
|
Buy Now | |
element14
from US$0.61
|
686
in stock
|
Buy Now | |
Farnell
from US$0.65
|
686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
537
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
399
in stock
|
Buy Now | |
Electro Enterprises
from US$0.82
|
34
in stock
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Stud Diameter | .328in, 8.33mm |
Tongue Thickness | .07in, 1.78mm |
Barrel Inside Diameter | .296in, 7.518mm |
Overall Length | 33.38mm, 1.314in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Stud Size | M8, 5/16 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 5/16 | Heilind Electronics |
Solistrand 4 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity 33470 M8 Uninsulated Ring Terminal Type A 16/8 - 26mm² | Rapid Electronics |
TERMINAL,SOLIS R 4 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 33470 | Internal Number: 33470 | Alias Number: 120432-000 | TE Connectivity | TE Store |
Ring terminal, SOLISTRAND, M8, 4 AWG | RS |
Terminal Ring Tongue 4AWG Stud Sz 5/16, Solistrand Series | TE Connectivity 33470 | RS Americas |
Terminal, Ring Tongue, 5/16", 4Awg | Newark Electronics |
TE Connectivity TERMINAL SOLIS R 4 5/16 Terminals RING %23 | Distrelec |
TERMINAL, RING TONGUE, 5/16", 4AWG | element14 |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 4AWG 33.38mm 16.66mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TERM SOLIS RING TONGUE | TTI Europe |
Terminals RING #4 5/16 | Sager |
TERMINAL,SOLIS R 4 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 33470?
Additional datasheets, footprints and schematics for 33470 are listed on our Part Details page. You can also find images and similar parts to 33470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33470 fall under?
The 33470 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33470 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33470 you can contact the distributor directly for product support, shipping queries etc.
Is the 33470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33470 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Future Electronics, Rapid Electronics and TE Store have stock available or on a lead time for 33470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33470 often in real-time on the comparison pages.
What if I can't find stock of 33470?
You can fill out our help required form which you can use to request a quote for 33470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.