Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPE-0-0036916-0,
362984-000 |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.19
|
425
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
4,262
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
4,262
in stock
|
Buy Now | |
Heilind Electronics
from US$2.46
|
4,198
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
3,728
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
3,483
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
3,483
in stock
|
Buy Now | |
element14
from US$2.92
|
987
in stock
|
Buy Now | |
Farnell
from US$2.29
|
987
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.46
|
839
in stock
|
Buy Now | |
Electro Enterprises
from US$2.74
|
715
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.39
|
29
in stock
|
Buy Now | |
Future Electronics
from US$2.27
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$2.43
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
TE Store
from US$4.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 24.98g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.78mm, .07in |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 1.96in, 49.68mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | M8, 5/16 |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity 36916 M8 Uninsulated Ring Terminal Type C 42.5 - 60.6mm² | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 1/0 5/16 | Distrelec |
TERMINAL,SOLIS R 1/0 5/16 | Heilind Electronics |
Terminal Ring Tongue, Crimp, Female, Non Insulated, 1/0 AWG, Solistrand Series | TE Connectivity 36916 | RS Americas |
Terminal,solis R 1/0 5/16 |Amp Te Connectivity 36916 | Newark Electronics |
TERMINAL, RING TERMINAL, 1-0AWG | element14 |
Ring terminal, SOLISTRAND, M8, 1/0 AWG | RS |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL | Future Electronics |
Ring Tongue Terminal (1/0)AWG 49.68mm 22.23mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 1/0 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 36916 | Internal Number: 36916 | Alias Number: 362984-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60.6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 3mm |
---|---|
AF Size - Imperial | 0.19" |
Hex Key Type | Ball End |
Long Arm Length | 20mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36916?
Additional datasheets, footprints and schematics for 36916 are listed on our Part Details page. You can also find images and similar parts to 36916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36916 fall under?
The 36916 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36916 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36916 you can contact the distributor directly for product support, shipping queries etc.
Is the 36916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36916 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 36916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36916 often in real-time on the comparison pages.
What if I can't find stock of 36916?
You can fill out our help required form which you can use to request a quote for 36916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.