Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C66450-000,
AMPS-0-0031811-0 |
Prices starting from US$0.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.21 |
500
|
Buy Now | |
Heilind Electronics | US$0.89 |
40,442
|
Buy Now | |
Future Electronics | US$0.68 |
8,000
|
Buy Now | |
Heilind Electronics Asia | US$0.89 |
5,093
|
Buy Now | |
Newark Electronics | US$1.03 |
3,470
|
Buy Now | |
element14 | US$0.75 |
3,470
|
Buy Now | |
Farnell | US$1.03 |
3,470
|
Buy Now | |
Electro Enterprises | US$0.80 |
1,693
|
Buy Now | |
Rapid Electronics | US$1.14 |
250
|
Buy Now | |
Distrelec | US$0.95 |
250
|
Buy Now | |
RS Americas | US$0.78 |
110
|
Buy Now | |
Carlton-Bates | - |
16
|
Buy Now | |
Boersig | US$0.82 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 8.451g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 1.199in, 30.45mm |
Wire Size | 33100 – 52600CMA, 4AWG, 21mm² |
Barrel Inside Diameter | 7.518mm, .296in |
Tongue Thickness | .073in, 1.85mm |
Stud Diameter | .25in, 6.35mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 1/4 | Heilind Electronics |
Solistrand 4 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
Ring terminal, SOLISTRAND, M6, 4 AWG | RS |
Terminals RING TONGUE CLOSED BARREL | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 4 1/4 Terminals RING TO | Distrelec |
Terminal Ring Tongue, 1/4, 4, Straight Closed Barrel, Solistrand Series | TE Connectivity 31811 | RS Americas |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 4 1-4 | Power and Signal Group |
Ring Tongue Terminal 4AWG 30.45mm 12.7mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31811?
Additional datasheets, footprints and schematics for 31811 are listed on our Part Details page. You can also find images and similar parts to 31811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31811 fall under?
The 31811 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31811 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31811 you can contact the distributor directly for product support, shipping queries etc.
Is the 31811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31811 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 31811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31811 often in real-time on the comparison pages.
What if I can't find stock of 31811?
You can fill out our help required form which you can use to request a quote for 31811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.