Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRIMP-T&BE1E-OR-BURYSM4C,
077164-000 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
680
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
42,991
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
6,739
in stock
|
Buy Now | |
element14
from US$0.67
|
3,940
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,940
in stock
|
Buy Now | |
TE Store
from US$1.31
|
3,580
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
2,293
in stock
|
Buy Now | |
Powell Electronics
from US$0.93
|
1,886
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,692
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
1,513
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
1,513
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
1,513
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
900
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
229
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | .531in, 13.49mm |
Barrel Inside Diameter | .296in, 7.52mm |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Material Thickness | .073in, 1.85mm |
Outside Diameter | .463in, 11.76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Accessory Type | Splice |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS PARA 4 | Heilind Electronics |
TERMINAL, PARALLEL SPLICE, CRIMP, 4AWG | element14 |
SPLICE,SOLIS PARA 4 Splice Type: Parallel Splice Wire Size: 4 AWG Wire Size: 21 mm² Sealable: No Splice Features: Serrated Parallel Splice 4 AWG 21 mm² | Electrical Wire Splice | Part Number: 34320 | Internal Number: 34320 | Alias Number: 077164-000 | TE Connectivity | TE Store |
Terminal, Parallel Splice, 4Awg | Newark Electronics |
TE 34320 Solistrand Parallel Splice Tin 4AWG | Rapid Electronics |
TE Connectivity SPLICE SOLIS PARA 4 Wire Terminal 21mm2 | Distrelec |
Splice Terminal 4AWG 13.49mm 11.76mm Tin Loose Piece | Avnet America |
PARALLEL SPLICE, SOLISTRAND, 4 AWG | RS |
Terminal Splices, Parallel, 4AWG, Crimp, Not Insulated, Tin, Solistrand Series | TE Connectivity 34320 | RS Americas |
Solistrand 4 AWG Copper Unsealed Closed Barrel Parallel Splice | Future Electronics |
SOLISTRAND 34320 Parallel Splice, 4 - 4 AWG, 0.531 in. L, Non-Insulated | Carlton-Bates |
Terminals PARALLEL | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34320?
Additional datasheets, footprints and schematics for 34320 are listed on our Part Details page. You can also find images and similar parts to 34320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34320 fall under?
The 34320 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34320 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34320 you can contact the distributor directly for product support, shipping queries etc.
Is the 34320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34320 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and TE Store have stock available or on a lead time for 34320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34320 often in real-time on the comparison pages.
What if I can't find stock of 34320?
You can fill out our help required form which you can use to request a quote for 34320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.