Options for Price Comparison
Distributor Statistics for 180599
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 180599
Details for 180599 by TE Connectivity
Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules
180599
Buy Directly from TE Store (1498 in stock) $0.7900

180599 by TE Connectivity

SOLIS 8 WIRE PIN
Part Information
180599 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: AMPE-0-0180599-0, 666496-000
Product Code: 3060
Global Product Line: 204
GPL Description: Industrial
Specifications
Double Wire:
No
Plating Material:
Tin
Pin Type:
Formed
Terminal Orientation:
Straight
Terminal & Splice Type:
Pin
Pin Style:
Round
Pin Diameter:
2.6mm, .102in
Terminal Type:
Wire Pin
Wire Size:
13100 – 20800CMA, 8AWG, 8mm²
Barrel Inside Diameter:
.185in, 4.7mm
Overall Length:
22mm, .866in
Material Thickness:
.039in, .991mm
Wire Insulation Support:
Without
Heavy Duty:
No
Packaging Quantity:
500
Packaging Method:
Box
Insulated:
No
Wire/Cable Type:
Regular Wire
Support Style:
Non - Insulation Support
Sealable:
No
Barrel Type:
Closed Barrel
Bullet Terminal:
Without
Operating Temperature Range:
170°C, 338°F
Alternate Descriptions
SOLIS 8 WIRE PIN Onlinecomponents.com
Wire pin terminal, SOLISTRAND, 8 AWG RS Components
TERMINAL, PIN, 2.6MM, 8AWG; Product Range:SOLISTRAND Series; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Pin Diameter:2.6mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes Newark Electronics
Wire Pin 8AWG PIN 21.8mm Tin Loose Piece Avnet America
TE 180599 Solistrand Terminal Wire Pin Tin 8AWG Rapid Electronics
Solistrand Series Uninsulated Tin Plated Crimp Pin Conn,8 AWG,2.6mm Pin Diameter Allied Electronics & Automation
Wire Pin 8AWG PIN 21.8mm Tin Loose Piece Avnet Europe
SOLIS 8 WIRE PIN Terminal & Splice Type: Pin Terminal Type: Wire Pin Pin Diameter: .102 in Pin Diameter: 2.6 mm Heavy Duty: No Pin Wire Pin .102" 2.6 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 180599 | Internal Number: 180599 | Alias Number: 666496-000 | TE Connectivity TE Store
The proven W-crimp in connection with a via the processing tool precisely controlled pressure during the crimping process allows the use of a short crimp range. This special feature makes it possible to use the solistrand connector also there where the space is not optimal. The solistrand cable lugs are made of highly conductive copper and to improve the corrosion resistance electrolytically tin-plated. The full circumference crimping area, on the inside of mehrfaxch-ribbed and ensures a maximum electrical contact as well as a high tensile strength of the finished connection. The tapered sleeve form allows the conductor conical.This text is machine translated. Conrad
8 AWG 22 mm Non-Insulated Straight Closed Barrel Wire Pin Connector Future Electronics