Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
969
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
939
in stock
|
Buy Now | |
Electro Enterprises
from US$0.81
|
665
in stock
|
Buy Now | |
TE Store
from US$2.17
|
570
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
469
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
469
in stock
|
Buy Now | |
element14
from US$1.03
|
294
in stock
|
Buy Now | |
Farnell
from US$1.50
|
294
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
219
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
24
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Stud Diameter | .197in, 5mm |
Barrel Inside Diameter | 7.518mm, .296in |
Overall Length | 1.314in, 33.38mm |
Tongue Thickness | .07in, 1.78mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals SOLISTRAND RNG 4 | Rapid Electronics |
TERMINAL,SOLIS R 4 10 | Heilind Electronics |
TERMINAL,SOLIS R 4 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: #10 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 33468 | Internal Number: 33468 | TE Connectivity | TE Store |
TE Connectivity - AMP TERMINAL,SOLIS R 4 10 | Distrelec |
Terminal Solis R 4 10 |Amp Te Connectivity 33468 | Newark Electronics |
Ring terminal, SOLISTRAND, M5, 4 AWG | RS |
TERMINAL, RING TONGUE, #10, 4AWG | element14 |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal M5 Stud Size 4 AWG | TE Connectivity 33468 | RS Americas |
Solistrand 4 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 4AWG 33.38mm 16.66mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 182mm |
---|---|
Hex Tip Size | 3/16" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Imperial AF Size | 3/16" |
Screwdriver Type | Hex |
Tip / Nozzle Size | 3/16" |
Weight | 70g |
Where can I find additional details, specifications and documents for a 33468?
Additional datasheets, footprints and schematics for 33468 are listed on our Part Details page. You can also find images and similar parts to 33468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33468 fall under?
The 33468 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33468 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33468 you can contact the distributor directly for product support, shipping queries etc.
Is the 33468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33468 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Electro Enterprises, TE Store and Distrelec have stock available or on a lead time for 33468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33468 often in real-time on the comparison pages.
What if I can't find stock of 33468?
You can fill out our help required form which you can use to request a quote for 33468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.