Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .90718g, .0319oz |
---|---|
Plating Material | Copper, Gold |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Barrel Inside Diameter | 7.112mm, .28in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.164in, 29.5656mm |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-054 |
Stud Size | M3.5, #6 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 280°C, 500°F |
Stra,rt,4 Awg,m3.5/#6,hr,au |Amp Te Connectivity 1958439-1 | Newark Electronics |
Ring Terminal 4AWG M3.5 Gold Plated Copper Loose Piece | Avnet America |
Stra, Rt,4 Awg, M3.5/#6,Hr, Au | TE Connectivity 1958439-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1958439-1?
Additional datasheets, footprints and schematics for 1958439-1 are listed on our Part Details page. You can also find images and similar parts to 1958439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958439-1 fall under?
The 1958439-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958439-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958439-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1958439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958439-1 often in real-time on the comparison pages.
What if I can't find stock of 1958439-1?
You can fill out our help required form which you can use to request a quote for 1958439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.