Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0033114-0,
CH2501-000 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.43
|
158
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
24,240
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
5,622
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
4,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.31
|
3,491
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
843
in stock
|
Buy Now | |
Electro Enterprises
from US$0.93
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
174
in stock
|
Buy Now | |
element14
from US$1.06
|
174
in stock
|
Buy Now | |
Farnell
from US$1.57
|
174
in stock
|
Buy Now | |
Avnet America
-
|
5,892
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Distrelec
from US$265.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 33100 – 52600CMA, 21mm², 4AWG |
Tongue Thickness | .073in, 1.85mm |
Overall Length | 30.45mm, 1.199in |
Barrel Inside Diameter | .296in, 7.518mm |
Stud Diameter | .19in, 4.82mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Shape Description | RING-049 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 10 | Heilind Electronics |
Terminal Ring Tongue, 4AWG, Stud Size 10, Screw Terminals, Solistrand Series | TE Connectivity 33114 | RS Americas |
Terminal, Ring Tongue, #10, 4Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 4AWG | element14 |
Ring Tongue Terminal 4AWG 30.45mm 12.7mm Tin Loose Piece | Avnet America |
Solistrand 4 AWG Straight Non Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | SOLISTRAND Series |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Diameter | 0.19" |
Status: | Unknown |
---|---|
Series: | Dust Free Series |
RoHS: | Unknown |
Product Range | Dust Free Series |
---|---|
Dispensing Method | Aerosol |
Volume | 250ml |
Weight | - |
SVHC | No SVHC (27-Jun-2018) |
Dust Free 360 250ml | RS |
Where can I find additional details, specifications and documents for a 33114?
Additional datasheets, footprints and schematics for 33114 are listed on our Part Details page. You can also find images and similar parts to 33114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33114 fall under?
The 33114 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33114 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33114 you can contact the distributor directly for product support, shipping queries etc.
Is the 33114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33114 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TTI Europe, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 33114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33114 often in real-time on the comparison pages.
What if I can't find stock of 33114?
You can fill out our help required form which you can use to request a quote for 33114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.