Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.15
|
310
in stock
|
Buy Now | |
TE Store
from US$3.87
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$124.38
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Rapid Electronics
from US$3.54
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
element14
from US$3.77
|
-
|
Buy Now | |
Boersig
from US$2.27
|
-
|
Buy Now | |
Farnell
from US$2.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 17.121g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 52600 – 83700CMA, 26.2 – 42.4mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.657in, .065mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | No |
Stud Size | M6, 1/4 |
Sealable | No |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.2 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 2 AWG 26.2 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 320138 | Internal Number: 320138 | TE Connectivity | TE Store |
Ring Terminal, 2AWG, Solistrand, 1/4 | RS |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Ring Tongue Terminal 2AWG 42.09mm 22.61mm Tin Loose Piece | Avnet America |
TE 320138 Solistrand Terminal Ring M6 Stud Tin 2AWG | Rapid Electronics |
TERMINAL, RING ROUNGE, SOLISTRAND, 2, 1/4, STRAIGHT, CLOSED BARREL | TE Connectivity 320138 | RS Americas |
68Y7383 | element14 |
TERMINAL,SOLIS R 2 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 42.4mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 320138?
Additional datasheets, footprints and schematics for 320138 are listed on our Part Details page. You can also find images and similar parts to 320138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320138 fall under?
The 320138 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320138 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320138 you can contact the distributor directly for product support, shipping queries etc.
Is the 320138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320138 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 320138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320138 often in real-time on the comparison pages.
What if I can't find stock of 320138?
You can fill out our help required form which you can use to request a quote for 320138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.