Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$159.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.51
|
7,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.51
|
1,575
in stock
|
Buy Now | |
Carlton-Bates
from US$3.78
|
107
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
26
in stock
|
Buy Now | |
TE Store
from US$5.98
|
23
in stock
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
TTI Europe
from US$2.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 24.979g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.78mm, .07in |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 1.96in, 49.68mm |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | M6, 1/4 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 1/0 1/4 | Heilind Electronics |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 1/0 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 1/0 AWG 41 – 60 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 36915 | Internal Number: 36915 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Ring Tongue Terminal (1/0)-1AWG Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 1-0 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36915?
Additional datasheets, footprints and schematics for 36915 are listed on our Part Details page. You can also find images and similar parts to 36915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36915 fall under?
The 36915 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36915 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36915 you can contact the distributor directly for product support, shipping queries etc.
Is the 36915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36915 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, RS Americas and TE Store have stock available or on a lead time for 36915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36915 often in real-time on the comparison pages.
What if I can't find stock of 36915?
You can fill out our help required form which you can use to request a quote for 36915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.