Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E14602-000,
AMPS-0-0160013-0 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
4,753
in stock
|
Buy Now | |
element14
from US$1.05
|
4,753
in stock
|
Buy Now | |
Farnell
from US$1.27
|
4,753
in stock
|
Buy Now | |
TE Store
from US$1.74
|
725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
409
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
305
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
305
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.32g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Overall Length | 23.7mm, .931in |
Barrel Inside Diameter | 4.369mm, .172in |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
UL Listed | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Yes |
Packaging Quantity | 500 |
Packaging Method | Package |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-080 |
Sealable | No |
Stud Size | M5 |
Operating Temperature Range | 338°F, 170°C |
Ring terminal, SOLISTRAND, M5, 8 AWG | RS |
SOL. RING TONGUE | TTI Europe |
Solis 8 R M5 Rohs Compliant: Yes |Amp Te Connectivity 160013 | Newark Electronics |
SOLIS 8 R M5 11H7456 | Farnell |
SOLIS 8 R M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: M5 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 160013 | Internal Number: 160013 | Alias Number: AMPS-0-0160013-0 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
Terminals N/I-RING 08AWG #5 | Rapid Electronics |
TE Connectivity - AMP SOLIS 8 R M5 | Distrelec |
SOLIS 8 R M5 | Heilind Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.9mm Tin Loose Piece | Avnet America |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M5 Stud Size,8 AWG | TE Connectivity 160013 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 7.94AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160013?
Additional datasheets, footprints and schematics for 160013 are listed on our Part Details page. You can also find images and similar parts to 160013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160013 fall under?
The 160013 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160013 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160013 you can contact the distributor directly for product support, shipping queries etc.
Is the 160013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160013 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 160013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160013 often in real-time on the comparison pages.
What if I can't find stock of 160013?
You can fill out our help required form which you can use to request a quote for 160013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.