Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
1,870
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
4,200
in stock
|
Buy Now | |
TE Store
from US$2.42
|
2,291
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,407
in stock
|
Buy Now | |
element14
from US$1.01
|
1,407
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,407
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
1,400
in stock
|
Buy Now | |
Electro Enterprises
from US$0.64
|
919
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.99g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .9488in, 24.1mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-084 |
Operating Temperature Range | 649°F, 343°C |
Solistrand Series 8 AWG Uninsulated Closed Barrel Ring Tongue Crimp Terminal | Future Electronics |
TERMINAL,SOLIS R 8 8 HR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 2-324061-5 | Internal Number: 2-324061-5 | TE Connectivity | TE Store |
Ring terminal, SOLISTRAND, M4, 8 AWG | RS |
Terminal, Ring Tongue, M4, 8Awg, Uninsul | Newark Electronics |
TERMINAL, RING TONGUE, M4, 8AWG, UNINSUL | element14 |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
Ring Tongue Terminal 8AWG 24.1mm 10.31mm Nickel Loose Piece | Avnet America |
Ring Tongue, 8AWG, 6.64-10.5mm, 8, M4, Closed Barrel, SOLISTRAND Series | TE Connectivity 2-324061-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-324061-5?
Additional datasheets, footprints and schematics for 2-324061-5 are listed on our Part Details page. You can also find images and similar parts to 2-324061-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324061-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324061-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324061-5 fall under?
The 2-324061-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-324061-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324061-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324061-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324061-5 have stock available?
Authorised distributors including Future Electronics, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for 2-324061-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324061-5 often in real-time on the comparison pages.
What if I can't find stock of 2-324061-5?
You can fill out our help required form which you can use to request a quote for 2-324061-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.