Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0035664-0,
EF5587-000 |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.86
|
11,522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.86
|
2,304
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
1,197
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
1,197
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
1,197
in stock
|
Buy Now | |
Powell Electronics
from US$1.57
|
999
in stock
|
Buy Now | |
TE Store
from US$2.85
|
908
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
657
in stock
|
Buy Now | |
element14
from US$1.57
|
531
in stock
|
Buy Now | |
Farnell
from US$1.93
|
531
in stock
|
Buy Now | |
Boersig
from US$1.74
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
30
in stock
|
Buy Now | |
Avnet America
-
|
657
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Carlton-Bates
from US$1.16
|
-
|
Buy Now | |
TTI Europe
from US$1.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 11.365g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | 1.22mm, .05in |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Barrel Inside Diameter | 4.369mm, .172in |
Stud Diameter | 13.08mm, .515in |
Overall Length | 49.91mm, 1.96in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | 1/2, M12 |
Sealable | No |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 1/2 | Heilind Electronics |
TE 35664 Solistrand Terminal Ring M12 Stud Tin 8AWG | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 8 1/2 Liquid Dispensers | Distrelec |
TERMINAL,SOLIS R 8 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 35664 | Internal Number: 35664 | Alias Number: AMP-0-0035664-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
Ring Tongue Terminal, 1/2" Stud Size, M12, SOLIS R 8 1/2, 13100-20800 CMA | TE Connectivity 35664 | RS Americas |
Ring Tongue Terminal 8AWG 49.91mm 31.75mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M12, 8 AWG | RS |
CONN RING CIRC 8AWG #1/2 CRIMP | Future Electronics |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 8 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35664?
Additional datasheets, footprints and schematics for 35664 are listed on our Part Details page. You can also find images and similar parts to 35664 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35664 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35664 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35664 fall under?
The 35664 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35664 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35664 you can contact the distributor directly for product support, shipping queries etc.
Is the 35664 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35664 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 35664.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35664 often in real-time on the comparison pages.
What if I can't find stock of 35664?
You can fill out our help required form which you can use to request a quote for 35664 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.