Prices starting from US$0.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.80 |
875
|
Buy Now | |
Heilind Electronics | US$0.69 |
7,593
|
Buy Now | |
Newark Electronics | US$0.75 |
6,232
|
Buy Now | |
element14 | US$0.53 |
6,232
|
Buy Now | |
Farnell | US$0.69 |
6,232
|
Buy Now | |
TTI Europe | US$0.54 |
2,200
|
Buy Now | |
Heilind Electronics Asia | US$0.69 |
1,496
|
Buy Now | |
Rapid Electronics | US$0.77 |
650
|
Buy Now | |
Distrelec | US$0.70 |
600
|
Buy Now | |
Powell Electronics | US$0.61 |
307
|
Buy Now | |
Chip One Stop | US$0.98 |
50
|
Buy Now | |
RS Americas | US$0.67 |
-
|
Buy Now | |
Boersig | US$0.58 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 4.196g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 7.92mm, .312in |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 1.074in, 27.28mm |
Tongue Thickness | 1.3mm, .051in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 8 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 5/16IN, CRIMP | element14 |
Ring terminal, SOLISTRAND, M8, 8 AWG | RS |
Terminals TERMINAL SOLIS R 8 5 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 8 5/16 | Distrelec |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 8 5/16 | TE Connectivity 31808 | RS Americas |
TERMINAL,SOLIS R 8 5-16 | Power and Signal Group |
Ring Tongue Terminal 8AWG 27.28mm 14.27mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31808?
Additional datasheets, footprints and schematics for 31808 are listed on our Part Details page. You can also find images and similar parts to 31808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31808 fall under?
The 31808 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31808 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31808 you can contact the distributor directly for product support, shipping queries etc.
Is the 31808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31808 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 31808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31808 often in real-time on the comparison pages.
What if I can't find stock of 31808?
You can fill out our help required form which you can use to request a quote for 31808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.