Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0033469-0,
C34243-000 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
2,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
28,595
in stock
|
Buy Now | |
TE Store
from US$1.24
|
27,146
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
7,397
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
7,397
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
7,397
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
7,191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
4,737
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
3,542
in stock
|
Buy Now | |
element14
from US$0.57
|
3,542
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,542
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
3,490
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
996
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
832
in stock
|
Buy Now | |
Powell Electronics
from US$0.68
|
474
in stock
|
Buy Now | |
Conrad
from US$1.22
|
205
in stock
|
Buy Now | |
Electro Enterprises
from US$0.72
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
121
in stock
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.53
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .265in, 6.73mm |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Tongue Thickness | .07in, 1.78mm |
Barrel Inside Diameter | .296in, 7.518mm |
Overall Length | 33.38mm, 1.314in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Stud Size | 1/4, M6 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 1/4 | Heilind Electronics |
TERMINAL,SOLIS R 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 33469 | Internal Number: 33469 | Alias Number: AMP-0-0033469-0 | TE Connectivity | TE Store |
TE Connectivity 33469 M6 Uninsulated Ring Terminal Type A 16.8 - 26.7mm² | Rapid Electronics |
TE Connectivity TERMINAL RING TONGUE SOLISTRAND, 4 AWG | Distrelec |
RING-TRM 04AWG 1/4 N-I SN | TTI Europe |
Terminal, Ring Tongue, 1/4", 4Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 4AWG | element14 |
Solistrand 4 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring terminal, SOLISTRAND, M6, 4 AWG | RS |
Ring Tongue Terminal 4AWG 33.38mm 16.66mm Tin Loose Piece | Avnet America |
Terminal Crimp Ring-048 Copper 4 AWG 1/4 SOLISTRAND 0.265 in. Tin | TE Connectivity 33469 | RS Americas |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Terminals #4 RING | Sager |
Solistrand Ring Tongue Terminal, 6.73 mm diameter, not sealed, not heavy duty, 4 AWG wire size | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 33469?
Additional datasheets, footprints and schematics for 33469 are listed on our Part Details page. You can also find images and similar parts to 33469 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33469 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33469 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33469 fall under?
The 33469 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33469 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33469 you can contact the distributor directly for product support, shipping queries etc.
Is the 33469 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33469 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 33469.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33469 often in real-time on the comparison pages.
What if I can't find stock of 33469?
You can fill out our help required form which you can use to request a quote for 33469 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.