Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0033462-0,
904210-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.56
|
34,326
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
15,179
in stock
|
Buy Now | |
element14
from US$0.69
|
15,179
in stock
|
Buy Now | |
Farnell
from US$0.69
|
15,179
in stock
|
Buy Now | |
TE Store
from US$0.93
|
9,838
in stock
|
Buy Now | |
Boersig
from US$0.46
|
9,184
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
6,773
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.56
|
5,721
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
4,632
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
2,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
741
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
692
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
689
in stock
|
Buy Now | |
Electro Enterprises
from US$0.56
|
428
in stock
|
Buy Now | |
Powell Electronics
from US$0.52
|
370
in stock
|
Buy Now | |
Conrad
from US$0.82
|
296
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
175
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Stud Diameter | 8.33mm, .328in |
Tongue Thickness | .047in, 1.19mm |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 29.67mm, 1.168in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M8, 5/16 |
Sealable | No |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16", 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 8AWG | element14 |
TERMINAL,SOLIS R 8 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 33462 | Internal Number: 33462 | Alias Number: 904210-000 | TE Connectivity | TE Store |
Ring Tongue Terminal 8AWG 29.67mm 15.09mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M8, 8 AWG | RS |
TERMINAL SOLIS R 8 5/16 | Rapid Electronics |
Terminal Ring Tongue 8AWG Stud Sz 5/16 | TE Connectivity 33462 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
TE Connectivity Ring Terminal, Non-Insulated, 6.64 ... 10mm², M8 | Distrelec |
Solistrand 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Terminals RING TONGUE | Sager |
TERMINAL,SOLIS R 8 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.5mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 182mm |
---|---|
Hex Tip Size | 9/64" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Imperial AF Size | 9/64" |
Screwdriver Type | Hex |
Tip / Nozzle Size | 9/64" |
Weight | 40g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 33462?
Additional datasheets, footprints and schematics for 33462 are listed on our Part Details page. You can also find images and similar parts to 33462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33462 fall under?
The 33462 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33462 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33462 you can contact the distributor directly for product support, shipping queries etc.
Is the 33462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33462 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 33462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33462 often in real-time on the comparison pages.
What if I can't find stock of 33462?
You can fill out our help required form which you can use to request a quote for 33462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.