Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
388
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
6,658
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
1,109
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
388
in stock
|
Buy Now | |
element14
from US$1.49
|
388
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
233
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
148
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
148
in stock
|
Buy Now | |
Carlton-Bates
from US$0.97
|
102
in stock
|
Buy Now | |
Electro Enterprises
from US$1.71
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 14.492g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.524in, 38.79mm |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-051 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 2 3/8 | Heilind Electronics |
Terminal, Ring Tongue, 3/8", 2Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 2AWG | element14 |
Ring Tongue Terminal, Size 3/8, 2AWG, SOLISTRAND Series | TE Connectivity 321600 | RS Americas |
TERMINAL SOLIS R 2 3/8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Terminal, Ring | Carlton-Bates |
Solistrand 2 AWG Straight Non Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,SOLIS R 2 3-8 | Power and Signal Group |
Ring Tongue Terminal 2AWG 38.79mm 15.87mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 42.4mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 321600?
Additional datasheets, footprints and schematics for 321600 are listed on our Part Details page. You can also find images and similar parts to 321600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321600 fall under?
The 321600 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321600 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321600 you can contact the distributor directly for product support, shipping queries etc.
Is the 321600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321600 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 321600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321600 often in real-time on the comparison pages.
What if I can't find stock of 321600?
You can fill out our help required form which you can use to request a quote for 321600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.