Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0031807-0,
CN5247-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
3,040
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
30,921
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
24,641
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
5,533
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
5,153
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
3,988
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
3,988
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
3,988
in stock
|
Buy Now | |
Powell Electronics
from US$0.39
|
3,650
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
3,221
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
974
in stock
|
Buy Now | |
element14
from US$0.39
|
974
in stock
|
Buy Now | |
Farnell
from US$0.41
|
974
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
63
in stock
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Carlton-Bates
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.62g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Overall Length | .949in, 24.1mm |
Stud Diameter | 4.82mm, .19in |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | 1.3mm, .051in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | No |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 8 10 | Heilind Electronics |
Solistrand 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 24.1mm 10.31mm Tin Loose Piece | Avnet America |
Terminals RING 8 AWG #10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 8 10 | Distrelec |
Ring terminal Solistrand 8AWG 10 | RS |
Terminal, Ring Tongue, #10, 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 8AWG | element14 |
Terminal Ring Tongue, 8AWG, Stud Size10, Screw Terminals, Solistrand Series | TE Connectivity 31807 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.5mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31807?
Additional datasheets, footprints and schematics for 31807 are listed on our Part Details page. You can also find images and similar parts to 31807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31807 fall under?
The 31807 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31807 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31807 you can contact the distributor directly for product support, shipping queries etc.
Is the 31807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31807 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Avnet America, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 31807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31807 often in real-time on the comparison pages.
What if I can't find stock of 31807?
You can fill out our help required form which you can use to request a quote for 31807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.