Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
445
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
1,347
in stock
|
Buy Now | |
Heilind Electronics
from US$1.97
|
1,086
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
978
in stock
|
Buy Now | |
element14
from US$2.02
|
978
in stock
|
Buy Now | |
Farnell
from US$2.04
|
978
in stock
|
Buy Now | |
TTI Europe
from US$1.47
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
315
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.97
|
217
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 10.933g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Stud Diameter | .39in, 9.91mm, 9.53mm |
Barrel Inside Diameter | .296in, 7.518mm |
Tongue Thickness | .07in, 1.78mm |
Overall Length | 33.63mm, 1.324in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 4AWG 33.63mm 15.88mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 4 3/8 | Heilind Electronics |
Terminal, Ring Tongue, 3/8", 4Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 4AWG | element14 |
Ring Terminal, 4AWG, Solistrand stud 3/8 | RS |
Terminals SOLISTRAND RING 4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 4 3/8 | Distrelec |
Solistrand Series 4 AWG Tin Finish Terminal Ring Tongue Connector | Future Electronics |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 4 3/8 | TE Connectivity 31812 | RS Americas |
TERMINAL,SOLIS R 4 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 26.7mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Diameter | 0.25" |
---|---|
Accessory Type | Turns Counting Dial |
For Use With | Potentiometers |
Series | 318 |
Where can I find additional details, specifications and documents for a 31812?
Additional datasheets, footprints and schematics for 31812 are listed on our Part Details page. You can also find images and similar parts to 31812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31812 fall under?
The 31812 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31812 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31812 you can contact the distributor directly for product support, shipping queries etc.
Is the 31812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31812 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31812 often in real-time on the comparison pages.
What if I can't find stock of 31812?
You can fill out our help required form which you can use to request a quote for 31812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.