Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.22mm, .048in |
Stud Diameter | .328in, .327369in, 8.33mm |
Barrel Inside Diameter | .172in, 4.369mm |
Wire Size | 8AWG, 8.37mm², 13100 – 20800CMA |
Overall Length | 23.7mm, .93141in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M8, 5/16 |
Shape Description | RING-049 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.37 mm² Wire Size: 13100 – 20800 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 8 AWG 8.37 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 55991-1 | Internal Number: 55991-1 | TE Connectivity | TE Store |
Terminal,solis R 8 5/16 |Amp Te Connectivity 55991-1 | Newark Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8 5/16 | TE Connectivity 55991-1 | RS Americas |
Where can I find additional details, specifications and documents for a 55991-1?
Additional datasheets, footprints and schematics for 55991-1 are listed on our Part Details page. You can also find images and similar parts to 55991-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55991-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55991-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55991-1 fall under?
The 55991-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55991-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55991-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55991-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55991-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 55991-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55991-1 often in real-time on the comparison pages.
What if I can't find stock of 55991-1?
You can fill out our help required form which you can use to request a quote for 55991-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.