Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.45
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.73
|
528
in stock
|
Buy Now | |
TE Store
from US$12.35
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.73
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$8.76
|
-
|
Buy Now | |
Avnet America
from US$6.71
|
-
|
Buy Now | |
element14
from US$9.47
|
-
|
Buy Now | |
Boersig
from US$6.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 17.444g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | 9.398mm, .37in |
Wire Size | 52600 – 83700CMA, 26.7 – 42.4mm², 2AWG |
Overall Length | 2.512in, 63.91mm |
Stud Diameter | 16.66mm, .656in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Non - Insulation Support |
Stud Size | 5/8, M16 |
Sealable | No |
Shape Description | RING-050 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 2 5/8 | Heilind Electronics |
TERMINAL,SOLIS R 2 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 5/8 M16 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 320754 | Internal Number: 320754 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/8", 2Awg | Newark Electronics |
Ring Tongue Terminal 2AWG 63.7mm 32mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 5/8", 2AWG | element14 |
TERMINAL,SOLIS R 2 5-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 320754?
Additional datasheets, footprints and schematics for 320754 are listed on our Part Details page. You can also find images and similar parts to 320754 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320754 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320754 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320754 fall under?
The 320754 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320754 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320754 you can contact the distributor directly for product support, shipping queries etc.
Is the 320754 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320754 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 320754.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320754 often in real-time on the comparison pages.
What if I can't find stock of 320754?
You can fill out our help required form which you can use to request a quote for 320754 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.