Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130550-0,
270118-000 |
Prices starting from US$0.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.10 |
549
|
Buy Now | |
Newark Electronics | US$0.94 |
952
|
Buy Now | |
element14 | US$0.76 |
597
|
Buy Now | |
Farnell | US$0.78 |
597
|
Buy Now | |
Future Electronics | US$0.70 |
-
|
Buy Now | |
Avnet America | US$0.64 |
-
|
Buy Now | |
Rapid Electronics | US$1.26 |
-
|
Buy Now | |
RS Americas | US$0.90 |
-
|
Buy Now | |
Boersig | US$0.70 |
-
|
Buy Now | |
TTI Europe | US$0.56 |
-
|
Buy Now | |
TE Store | US$1.49 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.1mm, .24in |
Overall Length | .94in, 23.82mm |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | .79mm, .031in |
Wire Size | 8mm², 8AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Shape Description | RING-080 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, 1/4", 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 8AWG | element14 |
Ring terminal, SOLISTRAND, M6, 8 AWG | RS |
Solistrand 6.1 mm Stud Diameter Straight Receptacle Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 23.8mm 11.9mm Tin Loose Piece | Avnet America |
TE 130550 Solistrand Terminal Ring M6 Stud Tin 8AWG | Rapid Electronics |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M6 Stud Size,8 AWG | TE Connectivity 130550 | RS Americas |
SOLIS 8 R M6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Stud Size: M6 Stud Diameter: 6.1 mm Closed Ring Tongue Terminal 8 AWG 8 mm² M6 | Ring Terminal | Part Number: 130550 | Internal Number: 130550 | Alias Number: 270118-000 | 6.1 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130550?
Additional datasheets, footprints and schematics for 130550 are listed on our Part Details page. You can also find images and similar parts to 130550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130550 fall under?
The 130550 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130550 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130550 you can contact the distributor directly for product support, shipping queries etc.
Is the 130550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130550 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 130550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130550 often in real-time on the comparison pages.
What if I can't find stock of 130550?
You can fill out our help required form which you can use to request a quote for 130550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.