Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .37in, 9.398mm |
Overall Length | 1.527in, 38.79mm |
Stud Diameter | 5.2mm, .204in |
Tongue Thickness | .79mm, .031in |
Wire Size | 33.6mm², 2AWG, 52600 – 83700CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box & Carton |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-049 |
Wire/Cable Type | Solid/Stranded |
Stud Size | M5 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal,solis, R, 2, M5 |Amp Te Connectivity 330301-3 | Newark Electronics |
Ring Terminal 2AWG M5 Tin Plated Copper Box/Carton | Avnet America |
TE Connectivity TERMINAL SOLIS R 2 M5 Terminals TERMINAL | Distrelec |
Where can I find additional details, specifications and documents for a 330301-3?
Additional datasheets, footprints and schematics for 330301-3 are listed on our Part Details page. You can also find images and similar parts to 330301-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330301-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330301-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330301-3 fall under?
The 330301-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330301-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330301-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 330301-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330301-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 330301-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330301-3 often in real-time on the comparison pages.
What if I can't find stock of 330301-3?
You can fill out our help required form which you can use to request a quote for 330301-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.