Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Power Type | Hydraulic, Manual, Battery |
---|---|
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Certification | Upon Request for Fee |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Die Sets Type | Removable/Interchangeable |
CRIMP TOOL DIE, 2AWG, SHANK DIE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Silicone Adhesive |
---|---|
Tape Type | Aluminium |
Conductivity | Non-Conductive |
Total Tape Thickness | 3.6 mil (0.09 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.57m |
RoHS Compliant | Yes |
Tape, 4.57M X 101.6Mm, Silver, Alum Foil | Newark Electronics |
Where can I find additional details, specifications and documents for a 45433?
Additional datasheets, footprints and schematics for 45433 are listed on our Part Details page. You can also find images and similar parts to 45433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45433 fall under?
The 45433 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45433 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45433 you can contact the distributor directly for product support, shipping queries etc.
Is the 45433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45433 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 45433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45433 often in real-time on the comparison pages.
What if I can't find stock of 45433?
You can fill out our help required form which you can use to request a quote for 45433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.