Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.35
|
88
in stock
|
Buy Now | |
Heilind Electronics
from US$8.72
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
88
in stock
|
Buy Now | |
element14
from US$8.25
|
88
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.72
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.89
|
-
|
Buy Now | |
RS Americas
from US$788.57
|
-
|
Buy Now | |
TE Store
from US$12.67
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 18.059g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 52600 – 83700CMA, 26.7 – 42.4mm², 2AWG |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 12.7mm, .5in |
Overall Length | 63.91mm, 2.516in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Stud Size | 1/2, M12 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2 1/2 | Heilind Electronics |
Terminal, Ring Tongue, 1/2", 2Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 2AWG | element14 |
Ring Tongue Terminal 2AWG 63.91mm 31.75mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 2 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 323291 | Internal Number: 323291 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323291?
Additional datasheets, footprints and schematics for 323291 are listed on our Part Details page. You can also find images and similar parts to 323291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323291 fall under?
The 323291 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323291 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323291 you can contact the distributor directly for product support, shipping queries etc.
Is the 323291 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323291 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 323291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323291 often in real-time on the comparison pages.
What if I can't find stock of 323291?
You can fill out our help required form which you can use to request a quote for 323291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.