Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.48
Weight per Piece | 18.053g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .781in, 19.83mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 52600 – 83700CMA, 26.7 – 42.4mm², 2AWG |
Overall Length | 2.516in, .099mm |
Barrel Inside Diameter | .37in, 9.398mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | 3/4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 2 3/4 Rohs Compliant: Yes |Amp Te Connectivity 320755 | Newark Electronics |
Ring Tongue Terminal 2AWG 63.91mm 31.75mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Ring Terminal, M18(3/4)Stud Size,2 AWG | TE Connectivity 320755 | RS Americas |
Special Order: TERMINAL,SOLIS R 2 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 320755 | Internal Number: 320755 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320755?
Additional datasheets, footprints and schematics for 320755 are listed on our Part Details page. You can also find images and similar parts to 320755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320755 fall under?
The 320755 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320755 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320755 you can contact the distributor directly for product support, shipping queries etc.
Is the 320755 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320755 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 320755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320755 often in real-time on the comparison pages.
What if I can't find stock of 320755?
You can fill out our help required form which you can use to request a quote for 320755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.