Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MEDIUM-CRIMP,
077263-000 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
TE Store
from US$2.09
|
15,264
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
6,816
in stock
|
Buy Now | |
element14
from US$1.73
|
6,816
in stock
|
Buy Now | |
Farnell
from US$2.02
|
6,816
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
2,295
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
995
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.42
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
382
in stock
|
Buy Now | |
Avnet America
-
|
1,250
in stock
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Carlton-Bates
from US$0.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 11.416g |
Splice Features | Standard |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Outside Diameter | .539in, 13.7mm |
Wire Size | 34 – 35mm², 2AWG, 52600 – 83700CMA |
Overall Length | .64in, 16.26mm |
Barrel Inside Diameter | .37in, 9.39mm |
Material Thickness | .073in, 1.85mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Copper |
Insulated | No |
Serrated | Yes |
Product Type | Splice |
Splice Type | Parallel Splice |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS PARA 2 Splice Type: Parallel Splice Wire Size: 2 AWG Wire Size: 34 – 35 mm² Sealable: No Splice Features: Serrated Parallel Splice 2 AWG 34 – 35 mm² | Electrical Wire Splice | Part Number: 35187 | Internal Number: 35187 | Alias Number: 077263-000 | TE Connectivity | TE Store |
Terminal, Butt Splice | Newark Electronics |
TERMINAL, BUTT SPLICE | element14 |
SPLICE,SOLIS PARA 2 | Heilind Electronics |
Solistrand Parallel Wire Splice Connector, Tin Plated 2 AWG | TE Connectivity 35187 | RS Americas |
2 AWG 9.39 mm Closed Barrel Splice | Future Electronics |
TE 35187 Solistrand Parallel Splice Tin 2AWG | Rapid Electronics |
TE Connectivity - AMP SPLICE SOLIS PARA 2 | Distrelec |
Splice Terminal 2AWG 16.26mm 13.69mm Tin Loose Piece | Avnet America |
Splice,2AWG,Solistrand | RS |
Parallel Splice, 2 - 2 AWG, 0.640 in. L, Non-Insulated, 50 Loose Piece | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
Connector Type | Butt Splice |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a 35187?
Additional datasheets, footprints and schematics for 35187 are listed on our Part Details page. You can also find images and similar parts to 35187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35187 fall under?
The 35187 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 35187 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35187 you can contact the distributor directly for product support, shipping queries etc.
Is the 35187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35187 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 35187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35187 often in real-time on the comparison pages.
What if I can't find stock of 35187?
You can fill out our help required form which you can use to request a quote for 35187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.