Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.90
|
325
in stock
|
Buy Now | |
TTI Europe
from US$1.88
|
7,600
in stock
|
Buy Now | |
TE Store
from US$4.23
|
3,875
in stock
|
Buy Now | |
Heilind Electronics
from US$3.70
|
1,697
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
942
in stock
|
Buy Now | |
element14
from US$3.51
|
846
in stock
|
Buy Now | |
Farnell
from US$2.81
|
846
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.70
|
396
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$8.15
|
160
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$2.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 10.405g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.66in, 42.09mm |
Tongue Thickness | 1.85mm, .073in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | M8, 5/16 |
Shape Description | RING-050 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 35183 | Internal Number: 35183 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 2 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16", 2Awg | Newark Electronics |
Terminal Ring Tongue, Stud Size 5/16, Straight Closed Barrel, Solistrand Series | TE Connectivity 35183 | RS Americas |
Ring terminal, SOLISTRAND, M8, 2 AWG | RS |
Ring Tongue Terminal 2AWG 42.09mm 22.61mm Tin Loose Piece | Avnet America |
Ring Tongue Terminal Solistrand 2 AWG Crimp 5/16 Stud Size" | Future Electronics |
TERMINAL,SOLIS R 2 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 35183?
Additional datasheets, footprints and schematics for 35183 are listed on our Part Details page. You can also find images and similar parts to 35183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35183 fall under?
The 35183 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35183 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35183 you can contact the distributor directly for product support, shipping queries etc.
Is the 35183 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35183 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 35183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35183 often in real-time on the comparison pages.
What if I can't find stock of 35183?
You can fill out our help required form which you can use to request a quote for 35183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.