Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035185-0,
A93977-000 |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.66
|
150
in stock
|
Buy Now | |
TE Store
from US$5.71
|
5,923
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
3,964
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
1,032
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
660
in stock
|
Buy Now | |
element14
from US$3.18
|
647
in stock
|
Buy Now | |
Farnell
from US$3.59
|
647
in stock
|
Buy Now | |
Avnet America
from US$3.12
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
435
in stock
|
Buy Now | |
Rapid Electronics
from US$3.73
|
434
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
49
in stock
|
Buy Now | |
Future Electronics
from US$3.12
|
-
|
Buy Now | |
RS Americas
from US$6.01
|
-
|
Buy Now | |
Boersig
from US$2.63
|
-
|
Buy Now | |
TTI Europe
from US$2.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 13.416g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26.7 – 42.4mm², 2AWG, 52600 – 83700CMA |
Barrel Inside Diameter | 9.398mm, .37in |
Overall Length | 1.66in, 42.09mm |
Stud Diameter | 13.08mm, .515in |
Tongue Thickness | 1.78mm, .07in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 35185 | Internal Number: 35185 | Alias Number: A93977-000 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 2 1/2 | Heilind Electronics |
Terminal, Ring Tongue, 1/2", 2Awg | Newark Electronics |
Ring Tongue Terminal 2AWG 42.09mm 22.61mm Tin Loose Piece | Avnet America |
TE 35185 Solistrand Terminal Ring M12 Stud Tin 2AWG | Rapid Electronics |
Ring terminal, SOLISTRAND, M12, 2 AWG | RS |
TE Connectivity TERMINAL SOLIS R 2 1/2 Terminals TERMINA | Distrelec |
M12 AWG-2 Uninsulated Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,SOLIS R 2 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2", 1/2" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DPST ON-OFF TOGGLE SWITCH 2 | GC Electronics 35-185 | RS Americas |
Switch, Toggle | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35185?
Additional datasheets, footprints and schematics for 35185 are listed on our Part Details page. You can also find images and similar parts to 35185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35185 fall under?
The 35185 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35185 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35185 you can contact the distributor directly for product support, shipping queries etc.
Is the 35185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35185 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 35185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35185 often in real-time on the comparison pages.
What if I can't find stock of 35185?
You can fill out our help required form which you can use to request a quote for 35185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.