Prices starting from US$1.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.61 |
25
|
Buy Now | |
Heilind Electronics | US$1.55 |
25,003
|
Buy Now | |
Heilind Electronics Asia | US$1.55 |
3,591
|
Buy Now | |
Rapid Electronics | US$1.60 |
2,450
|
Buy Now | |
Chip One Stop | US$1.20 |
2,450
|
Buy Now | |
Distrelec | US$1.44 |
2,450
|
Buy Now | |
Newark Electronics | US$2.24 |
930
|
Buy Now | |
element14 | US$1.71 |
930
|
Buy Now | |
Farnell | US$2.54 |
930
|
Buy Now | |
TE Store | US$2.71 |
2
|
Buy Now | |
Future Electronics | US$1.48 |
-
|
Buy Now | |
Avnet America | US$1.20 |
-
|
Buy Now | |
RS Americas | US$10.48 |
-
|
Buy Now | |
Boersig | US$1.61 |
-
|
Buy Now | |
TTI Europe | US$1.22 |
-
|
Buy Now | |
Sager | US$1.55 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Weight per Piece | 14.358g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 9.53mm, 9.91mm, .375in |
Tongue Thickness | .07in, 1.8mm |
Overall Length | 1.66in, 42.08mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-050 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2 3/8 | Heilind Electronics |
Terminals NON-INSUL RING | Rapid Electronics |
TE Connectivity - AMP TERMINAL SOLIS R 2 3/8 | Distrelec |
Terminal, Ring Tongue, 3/8", 2Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 2AWG | element14 |
Ring terminal, SOLISTRAND, M10, 2 AWG | RS |
TERMINAL,SOLIS R 2 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 35184 | Internal Number: 35184 | TE Connectivity | TE Store |
Solistrand 2 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 2AWG 42.09mm 22.61mm Tin Loose Piece | Avnet America |
TERMINAL SOLIS R 2 3/8 | TTI Europe |
TERMINAL,SOLIS R 2 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Product Range | SOLISTRAND Series |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35184?
Additional datasheets, footprints and schematics for 35184 are listed on our Part Details page. You can also find images and similar parts to 35184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35184 fall under?
The 35184 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35184 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35184 you can contact the distributor directly for product support, shipping queries etc.
Is the 35184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35184 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 35184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35184 often in real-time on the comparison pages.
What if I can't find stock of 35184?
You can fill out our help required form which you can use to request a quote for 35184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.